SiTime Corporation Oscillators SIT3373AI-2B2-25NX432.000000

Description
432MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead
Request a Quote Datasheet
Description
432MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AI-2B2-25NX432.000000-ND - DigiKey
Thief River Falls, MN, United States
432MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead

432MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AI-2B2-25NX432.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
32 kHz TCXOs - SiT1552AC-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details