Interquip Electronics Co., Ltd. Programmable Crystal Oscillator 163-P series

Description
Small size Wide Frequency Range High precision application Short lead time and high flexibility RoHS Compliant and Pb Free
Request a Quote Datasheet
Description
Small size Wide Frequency Range High precision application Short lead time and high flexibility RoHS Compliant and Pb Free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Crystal Oscillator - 163-P series - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Programmable Crystal Oscillator
163-P series
Programmable Crystal Oscillator 163-P series
Small size Wide Frequency Range High precision application Short lead time and high flexibility RoHS Compliant and Pb Free
  • Small size
  • Wide Frequency Range
  • High precision application
  • Short lead time and high flexibility
  • RoHS Compliant and Pb Free
Supplier's Site Datasheet

Technical Specifications

  Interquip Electronics Co., Ltd.
Product Category Oscillators
Product Number 163-P series
Product Name Programmable Crystal Oscillator
Package / Form Factor 3.2 x 2.5mm
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Compensated Crystal Oscillator) - TC900 - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Package / Form Factor 2.5 x 2.0mm
Features / Standards RoHS; Lead-Free
View Details
VCXO (Voltage Controlled Crystal Oscillator) - VC800 - Interquip Electronics Co., Ltd.
Specs
Oscillator Type VCXO
Package / Form Factor 3.2 x 2.5 mm
Features / Standards RoHS; Lead-Free
View Details
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 163-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 149-F series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 7.0 x 5.0mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details