The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features a 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm package, ±15 ppm frequency stability, 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, and operates from -40°C to 105°C. The device supports LVPECL output signaling, a 3.3 V supply, and pull ranges up to ±1600 ppm. It integrates on-chip regulators to reject power supply noise and uses DualMEMS® and TurboCompensation® technology for resilience to environmental stress.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E9-33NY540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 540 MHz |
| Frequency Stability | 35 ppm |