The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This part operates with LVPECL signaling, supports a frequency of 240.000000 MHz, and has a frequency stability of ±35 ppm. It operates over a temperature range of -40°C to 105°C and delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth. The device integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. The part includes an enable function and is supplied in a 3.2 x 2.5 mm package with 2.5 V power supply.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E9-30NC240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 240 MHz |
| Frequency Stability | 35 ppm |