The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter performance, featuring ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates across industrial temperature ranges up to -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it supports LVPECL, LVDS, and HCSL signaling with pull range options up to ±3200 ppm. The device is engineered for telecom, networking, and industrial applications requiring dynamic performance in noisy environments.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E9-25NX270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 270 MHz |
| Frequency Stability | 35 ppm |