The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVPECL signaling, operates from a 3.3 V supply, and offers a pull range of ±200 ppm. The device is housed in a 7.0 x 5.0 mm package with center pad, maintains frequency stability as low as ±15 ppm, and operates across a temperature range of -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO, and the device features a 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E2-33NG224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 224 MHz |
| Frequency Stability | 25 ppm |