The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL signaling, operates from a 2.5 V supply, and offers a ±25 ppm pull range. The device features 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, frequency stability of ±25 ppm, and a wide operating temperature range of -40°C to 105°C. It is available in 3.2 x 2.5 mm and other industry-standard packages, with on-chip regulators to suppress power supply noise and eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E2-25NC240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 240 MHz |
| Frequency Stability | 25 ppm |