The SiT3373 is a 220 MHz to 725 MHz ultra-low jitter differential VCXO using DualMEMS™ and TurboCompensation™ technology for stability under thermal and mechanical stress. It supports LVPECL signaling, a 3.2 × 2.5 mm package, and a frequency stability of ±35 ppm. The device operates across a temperature range of -40°C to 95°C and integrates on-chip regulators to eliminate the need for an external LDO. Phase jitter is 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B9-25NX256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 256 MHz |
| Frequency Stability | 35 ppm |