The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It features a frequency stability as low as ±15 ppm, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device operates across extended industrial temperature ranges from -40°C to 105°C and offers programmable pull ranges up to ±3200 ppm. It is available in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages with LVPECL, LVDS, or HCSL output signaling. On-chip regulators eliminate the need for an external LDO, and the design resists airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B3-25NU500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 500 MHz |
| Frequency Stability | 50 ppm |