The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial systems. It supports LVPECL signaling, operates from a 2.5 V supply, and offers a pull range of ±25 ppm. The device is housed in a 3.2 x 2.5 mm package and maintains frequency stability of ±25 ppm. It functions across an industrial temperature range of -40°C to 85°C and integrates on-chip regulators to suppress power supply noise. Phase jitter is 0.225 ps RMS (typical) over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B3-25NE224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 224 MHz |
| Frequency Stability | 50 ppm |