The SiT3373 is a 220 MHz to 725 MHz ultra-low jitter differential VCXO using MEMS technology for applications requiring precise timing in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part supports LVPECL signaling, operates from a 3.3 V supply, and offers a ±100 ppm pull range. It achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and maintains frequency stability as low as ±15 ppm across an extended industrial temperature range of -40°C to 105°C.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B2-33NE224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 224 MHz |
| Frequency Stability | 25 ppm |