The SiT3373 is a 220 MHz to 725 MHz differential VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It supports LVPECL signaling, operates from a 3.0 V power supply, and offers a frequency pulling range of ±100 ppm. The device has a frequency accuracy to six decimal places at 622.080000 MHz, with a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth and a frequency stability of ±50 ppm. It is housed in a 3.2 x 2.5 mm package and operates over the extended industrial temperature range of -40°C to 105°C. On-chip regulators eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B2-30NU622.080000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 622 MHz |
| Frequency Stability | 25 ppm |