The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL signaling, operates from a 3.0 V ±10% supply, and offers a pull range of ±100 ppm. The device provides 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and maintains frequency stability of ±50 ppm. It is available in a 3.2 x 2.5 mm package and supports industrial temperature range from -40°C to 85°C. On-chip regulators eliminate the need for an external LDO, and the device resists airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B2-30NU224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 224 MHz |
| Frequency Stability | 25 ppm |