The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features a ±25 ppm pull range, operates from a 2.8 V supply, and delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 85°C. It is available in a 3.2 x 2.5 mm package with LVPECL output signaling and includes built-in regulators to eliminate the need for an external LDO. Its DualMEMS® and TurboCompensation® technologies provide resilience to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B2-28NY270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 270 MHz |
| Frequency Stability | 25 ppm |