The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with ultra-low 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, designed for telecom, networking, and industrial applications. It supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. The device comes in industry-standard packages: 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It features integrated power supply noise filtering, eliminating the need for an external LDO, and offers programmable pull ranges up to ±3200 ppm. Output signaling is LVDS (indicated by '4' in the part number). The part operates at 2.8 V ±10% and includes an output enable function. The 3.2 x 2.5 mm package is used, as specified by 'B' in the ordering code.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E3-28NX345.600000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 346 MHz |
| Frequency Stability | 50 ppm |