The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecommunications, networking, and industrial applications. It supports LVDS signaling, operates with a 2.5 V supply, and offers a ±25 ppm pull range. The device is available in a 5.0 x 3.2 mm package with a center pad, and maintains frequency stability of ±25 ppm over the extended industrial temperature range of -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E3-25NG614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 614 MHz |
| Frequency Stability | 50 ppm |