The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates with a 2.5 V supply, and offers a pull range of ±50 ppm. The device is available in a 5.0 x 3.2 mm package with a center pad, supports extended industrial temperature range from -40°C to 105°C, and achieves 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth. On-chip regulators eliminate the need for an external LDO, and the part integrates DualMEMS® and TurboCompensation® technologies for resilience to thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E3-25NC500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 500 MHz |
| Frequency Stability | 50 ppm |