SiTime Corporation Voltage-Controlled Oscillators SiT3373AC-4E2-33NH256.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It features a factory-programmable frequency accurate to six decimal places and offers pull ranges up to ±3200 ppm. The device supports LVDS output signaling, operates from a 2.5 V to 3.3 V supply, and delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It is housed in a 5.0 x 3.2 mm package with a center pad, maintains frequency stability as low as ±25 ppm, and operates across an industrial temperature range of -40°C to 85°C. On-chip regulators eliminate the need for an external LDO, and the package includes an output enable function.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It features a factory-programmable frequency accurate to six decimal places and offers pull ranges up to ±3200 ppm. The device supports LVDS output signaling, operates from a 2.5 V to 3.3 V supply, and delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It is housed in a 5.0 x 3.2 mm package with a center pad, maintains frequency stability as low as ±25 ppm, and operates across an industrial temperature range of -40°C to 85°C. On-chip regulators eliminate the need for an external LDO, and the package includes an output enable function.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AC-4E2-33NH256.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AC-4E2-33NH256.000000
Voltage-Controlled Oscillators SiT3373AC-4E2-33NH256.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AC-4E2-33NH256.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 256 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0240.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.105000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.05E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details