The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It uses DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration, with on-chip regulators eliminating the need for an external LDO. Available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it supports LVPECL, LVDS, and HCSL outputs. Frequency stability ranges down to ±15 ppm, with phase jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz. Operating temperature extends from -40°C to 105°C. The part SiT3373AC-4E2-33NG28
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-33NG280.550000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |