The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO offering ultra-low jitter performance with typ 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm, it supports frequency stability as low as ±15 ppm and operates across temperatures from -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and provides pull range options up to ±3200 ppm. Output signaling includes LVPECL, LVDS, and HCSL. The part number SiT3373AC-4E2-30NU62
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-30NU622.080000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 25 ppm |