The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVPECL, LVDS, or HCSL signaling, operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and offers frequency stability as low as ±15 ppm. The device is available in 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm surface-mount packages and maintains performance across industrial temperature ranges up to -40°C to 105°C. It integrates on-chip regulators to reject power supply noise and delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Pull range options include ±25 ppm to ±3200 ppm, with output enable functionality supported in the 7.0 × 5.0 mm and 5.0 × 3.2 mm packages only.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-30NE307.695484 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 308 MHz |
| Frequency Stability | 25 ppm |