The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking, telecom, and industrial applications. It supports LVDS signaling, operates from a 3.0 V supply, and provides a pull range of ±100 ppm. The device features frequency stability of ±50 ppm, operates over a temperature range of -40°C to 105°C, and is available in a 5.0 x 3.2 mm package with a center pad. It integrates on-chip regulators to suppress power supply noise and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-30NC345.600000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 346 MHz |
| Frequency Stability | 25 ppm |