The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise, programmable clocking in noisy environments. It is available in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. This variant operates with LVDS signaling, a 2.8 V supply, and a pull range of ±200 ppm, achieving 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports extended industrial temperature range from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Frequency is factory-programmable
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-28NH622.080000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 25 ppm |