The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking and telecom applications. It supports LVDS signaling, operates from a 2.8 V supply, and offers a pull range of ±200 ppm. The device is housed in a 5.0 x 3.2 mm package with a center pad and is rated for an extended industrial temperature range of -40°C to 105°C. It achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to suppress power supply noise. Frequency can be programmed to six decimal places, and the part includes an output enable function.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-28NH240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 240 MHz |
| Frequency Stability | 25 ppm |