The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It features a 3.2 x 2.5 mm package, operates over a temperature range of -40°C to 105°C, delivers 0.225 ps RMS phase jitter (typ) from 12 kHz to 20 MHz bandwidth, supports frequency stability as low as ±15 ppm, and offers a pull range of ±364.8 ppm. The device uses LVDS signaling and operates at a supply voltage of 2.8 V ±10%. Its integrated on-chip regulators eliminate the need for an external LDO, and it includes an output enable function.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-28NC364.800000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 365 MHz |
| Frequency Stability | 25 ppm |