The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is housed in a 5.0 x 3.2 mm package with center pad and supports LVDS signaling. The device operates from 2.8 V ±10% supply voltage, offers ±200 ppm pull range, and maintains frequency stability of ±25 ppm across an industrial temperature range of -40°C to 85°C. On-chip regulators eliminate the need for an external LDO, and it features an output enable function.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-28NC281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |