The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It supports LVDS signaling, operates from a 2.8 V supply, and offers a pull range of ±25 ppm. The device features frequency stability as low as ±25 ppm, a wide operating temperature range of -40°C to 105°C, and integrates on-chip regulators to suppress power supply noise. Available in a 3.2 x 2.5 mm package, it delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Output enable functionality is not present in this variant. The part is engineered with DualMEMS® and TurboCompensation® technologies for resistance to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-25NZ281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |