The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise, programmable clocking. It supports LVDS signaling, operates with a 2.5 V ±10% supply, and offers a pull range of ±25 ppm. The device is housed in a 5.0 x 3.2 mm package with center pad, features frequency stability of ±25 ppm, and maintains performance across an industrial temperature range of -40°C to 85°C. Integration of on-chip regulators eliminates the need for an external LDO, while DualMEMS® and TurboCompensation® technologies provide resistance to airflow, thermal gradients, shock, and vibration. Phase jitter is specified at 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-25NH625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 625 MHz |
| Frequency Stability | 25 ppm |