SiTime Corporation Oscillators SIT3373AC-4E2-25NG270.000000

Description
270MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
270MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AC-4E2-25NG270.000000-ND - DigiKey
Thief River Falls, MN, United States
270MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad

270MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AC-4E2-25NG270.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-46999-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Oscillator Crystal - 510BBA000292AAGR - Richardson RFPD
Specs
Frequency 161 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers