Mini-Circuits Oscillators - ROS-2250W-119+ ROS-2250W-119+

Description
Manufacturer: Mini-Circuits Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088851-ROS-2250W-11 9+ Categories: Oscillators Alternative Parts (Cross-Reference): ROS-2250W-119+ROS225 0W119+; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Mini-Circuits Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088851-ROS-2250W-11 9+ Categories: Oscillators Alternative Parts (Cross-Reference): ROS-2250W-119+ROS225 0W119+; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - ROS-2250W-119+ - 1088851-ROS-2250W-119+ - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - ROS-2250W-119+
1088851-ROS-2250W-119+
Oscillators - ROS-2250W-119+ 1088851-ROS-2250W-119+
Manufacturer: Mini-Circuits Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088851-ROS-2250W-11 9+ Categories: Oscillators Alternative Parts (Cross-Reference): ROS-2250W-119+ROS225 0W119+; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Mini-Circuits
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088851-ROS-2250W-119+
Categories: Oscillators
Alternative Parts (Cross-Reference): ROS-2250W-119+ROS2250W119+;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1088851-ROS-2250W-119+
Product Name Oscillators - ROS-2250W-119+
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - LMK61E2-I6SIAR - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 10 to 1000 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillators - 863-510BAA24M0000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers