The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring stable clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports LVDS output signaling, a 2.5 V power supply, ±25 ppm frequency stability, and a pull range of ±25 ppm. It operates across an extended industrial temperature range of -40°C to 105°C and achieves 0.225 ps RMS phase jitter typ. over a 12 kHz to 20 MHz bandwidth. On-chip regulators eliminate the need for an external LDO, and integrated DualMEMS® and TurboCompensation® technologies enhance resistance to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-25NC364.800000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 365 MHz |
| Frequency Stability | 25 ppm |