The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking and telecom applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part operates over a temperature range of -40°C to 105°C, with frequency stability as low as ±15 ppm and typified phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth. It supports LVDS output signaling and 3.3 V supply voltage, and integrates on-chip regulators to suppress power supply noise without requiring an external LDO. The device offers programmable pull range options up to ±3200 ppm and includes an Output Enable function in the 5.0 x 3.2 mm and 7.0 x 5.0 mm packages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B9-33NX622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 622 MHz |
| Frequency Stability | 35 ppm |