The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates with a 3.3 V supply, and offers a frequency stability of ±35 ppm. The device is available in a 3.2 x 2.5 mm package and supports a pull range of ±80 ppm. It functions across an industrial temperature range of -40°C to 85°C and integrates on-chip regulators to suppress power supply noise. Typical RMS phase jitter is 0.225 ps over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B9-33NB625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 625 MHz |
| Frequency Stability | 35 ppm |