The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking, telecom, and industrial applications. It supports LVDS output signaling, operates from a 2.8 V supply, and offers a frequency stability of ±35 ppm with a pull range of ±90 ppm. The device is packaged in a 5.0 x 3.2 mm surface-mount form factor with a center pad, and operates over a temperature range of -40°C to 85°C. Integrated on-chip regulators eliminate the need for an external LDO, while DualMEMS® and TurboCompensation® technologies provide resistance to airflow, thermal gradients, shock, and vibration. Phase jitter is typically 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B9-28NB222.750000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 223 MHz |
| Frequency Stability | 35 ppm |