The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking. It supports LVDS signaling, operates from a 2.8 V supply, and offers a pull range of ±100 ppm. The device uses a 3.2 x 2.5 mm surface-mount package and maintains frequency stability of ±50 ppm. It operates across an extended industrial temperature range of -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The part features a typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B3-28NY500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 500 MHz |
| Frequency Stability | 50 ppm |