The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It delivers 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. The device operates over a temperature range from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. This part is available in LVPECL, LVDS, and HCSL signaling formats with pull ranges up to ±3200 ppm, and is designed for telecom, networking, and industrial applications requiring low jitter and high reliability.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B3-25NU240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 240 MHz |
| Frequency Stability | 50 ppm |