The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It provides a typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. The device operates over a temperature range of -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. It features programmable pull ranges up to ±3200 ppm and supports LVPECL, LVDS, and HCSL output signaling. The part is designed for telecom, networking, and industrial applications requiring low jitter and high stability under dynamic conditions.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B2-30NH240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 240 MHz |
| Frequency Stability | 25 ppm |