The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It features programmable frequency accuracy to six decimal places, pull ranges up to ±3200 ppm, and industry-standard packages including 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm. The device supports LVDS signaling, operates from -40°C to 105°C, and achieves typ 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. On-chip regulators eliminate the need for external LDOs, and frequency stability is available as low as ±15 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B2-30NE432.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 432 MHz |
| Frequency Stability | 25 ppm |