The SiT3373 is a 220 MHz to 725 MHz differential VCXO designed for ultra-low jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device features frequency stability as low as ±15 ppm, integrated power supply noise filtering, and operates across a temperature range of -40°C to 105°C. It supports LVDS signaling, a 2.8 V supply voltage, and programmable pull ranges up to ±800 ppm. The output enable function is not included in this variant. Total RMS phase jitter is 0.225 ps typ over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B2-28NY625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 625 MHz |
| Frequency Stability | 25 ppm |