The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It supports LVDS output signaling, operates from a 2.8 V supply, and offers a ±50 ppm pull range. The device features a 3.2 x 2.5 mm package, operates over the extended industrial temperature range of -40°C to 105°C, and achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. Frequency stability is ±25 ppm, and it integrates on-chip regulators to suppress power supply noise without requiring an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B2-28NH614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 614 MHz |
| Frequency Stability | 25 ppm |