The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, a 3.2 x 2.5 mm package, 3.3 V supply, ±15 ppm frequency stability, and a ±100 ppm pull range. Operating temperature ranges from -40°C to 105°C. On-chip regulators eliminate the need for an external LDO, and the device is engineered with DualMEMS® and TurboCompensation® technologies for resistance to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E9-33NG270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 270 MHz |
| Frequency Stability | 35 ppm |