The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring stable clock sources in noisy environments. It supports LVDS signaling, operates with a 3.0 V supply, and offers a ±150 ppm pull range. Frequency is programmable to six decimal places and stability is specified at ±35 ppm. The device features a 3.2 x 2.5 mm package, operates over the extended industrial temperature range of -40°C to 105°C, and integrates on-chip regulators to suppress power supply noise. Phase jitter is typified at 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E9-30NG500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 500 MHz |
| Frequency Stability | 35 ppm |