The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVDS signaling, operates from a 2.5 V supply, and delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Frequency stability is ±35 ppm, with a pull range of ±100 ppm. The device operates across -40°C to 105°C and is housed in a 5.0 x 3.2 mm package with a center pad. On-chip regulators eliminate the need for an external LDO, and it integrates DualMEMS® and TurboCompensation® technology for immunity to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E9-25NY270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 270 MHz |
| Frequency Stability | 35 ppm |