The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. Operating temperature ranges include -40°C to 105°C for extended industrial use. The device integrates on-chip regulators to suppress power supply noise and implements DualMEMS® and TurboCompensation® technology for resilience against airflow, thermal gradients, shock, and vibration. Package size 3.2 x 2.5 mm, LVDS signaling, 2.5 V supply, ±100 ppm pull range, and output enable function are specified for this variant.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E9-25NU256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 256 MHz |
| Frequency Stability | 35 ppm |