The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring programmable frequencies and resistance to environmental noise. It supports LVDS signaling, a 3.2 x 2.5 mm package, a frequency stability of ±35 ppm, a pull range of ±100 ppm, and operates across a temperature range of -40°C to 105°C. The device integrates on-chip regulators to eliminate the need for an external LDO and features a typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E9-25NH622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 35 ppm |