The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecommunications, networking, and industrial applications. It operates over a temperature range of -40°C to 105°C, supports LVDS signaling, and offers a ±100 ppm pull range. The device is available in a 5.0 x 3.2 mm package with a center pad and requires a 2.8 V supply. It features integrated power supply noise filtering, eliminating the need for an external LDO, and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. The part includes an Output Enable function and is engineered using DualMEMS® and TurboCompensation® technologies for resilience against airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E3-28NE625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 625 MHz |
| Frequency Stability | 50 ppm |