The SiT3373 is a 220 MHz to 725 MHz differential VCXO with DualMEMS® and TurboCompensation® technology for low jitter and resilience to environmental stress. It achieves 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and supports frequency stability down to ±15 ppm. Operating from -40°C to 105°C, it integrates on-chip power regulators to eliminate external LDOs. Available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it offers LVPECL, LVDS, or HCSL outputs with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. Pull ranges extend up to ±3200 ppm, and output enable is supported in 5.0 x 3.2 mm and 7.0 x 5.0 mm packages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E3-25NY614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 614 MHz |
| Frequency Stability | 50 ppm |