The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features a programmable frequency accurate to six decimal places, optional pull ranges up to ±3200 ppm, and typ. 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device supports frequency stability as low as ±15 ppm, operates from -40°C to 105°C, and integrates on-chip regulators to suppress power supply noise. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm with LVPECL, LVDS, or HCSL output signaling. The part number SiT3373AC-2E2-33NX22
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E2-33NX223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 25 ppm |