The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ±15 ppm frequency stability, 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, and support for industrial temperature ranges up to -40°C to 105°C. It is housed in a 7.0 x 5.0 mm package with LVDS output signaling and includes integrated power supply noise suppression. The device offers programmable pull ranges up to ±3200 ppm and eliminates the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E2-33NE224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 224 MHz |
| Frequency Stability | 25 ppm |