SiTime Corporation Voltage-Controlled Oscillators SiT3373AC-2E2-33NB224.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. It supports factory-programmable frequencies accurate to six decimal places and offers pull range options up to ±3200 ppm, with frequency stability as low as ±15 ppm. The device operates across extended industrial temperatures from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Available in industry-standard 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm packages, it supports LVPECL, LVDS, and HCSL output signaling and is designed for telecom, networking, and industrial applications requiring high dynamic performance in noisy environments.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. It supports factory-programmable frequencies accurate to six decimal places and offers pull range options up to ±3200 ppm, with frequency stability as low as ±15 ppm. The device operates across extended industrial temperatures from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Available in industry-standard 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm packages, it supports LVPECL, LVDS, and HCSL output signaling and is designed for telecom, networking, and industrial applications requiring high dynamic performance in noisy environments.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AC-2E2-33NB224.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AC-2E2-33NB224.000000
Voltage-Controlled Oscillators SiT3373AC-2E2-33NB224.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AC-2E2-33NB224.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 224 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0175.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1750 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566A-JV-0002 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.001167 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details